Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Red, 2.2V; Led Color Dialight 559-5501-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2.2V; LED Color:Red; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:125mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2.2V; LED Color:Red; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:125mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 2.2V; Led Color Dialight - 30K3091 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 2.2V; Led Color Dialight
30K3091
Panel Mount Indicator, Led, 6.35Mm, Red, 2.2V; Led Color Dialight 30K3091
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2.2V; LED Color:Red; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:125mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2.2V; LED Color:Red; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:125mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3091
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 2.2V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
S6 LED Lamp - With Candelabra Base -  - Data Display Products
Specs
LED Package: S6
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 30 to 165 volts
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details