Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Green, 2.2V; Led Color Dialight 559-5201-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 2.2V; Led Color Dialight - 30K3075 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 2.2V; Led Color Dialight
30K3075
Panel Mount Indicator, Led, 6.35Mm, Green, 2.2V; Led Color Dialight 30K3075
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3075
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 2.2V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED White Lighting - 516-2224-2-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 4000 K
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details