Dialight Corp. Panel Mount Indicators 559-5201-007F

Description
6.35mm snap-in LED, super bright green
Request a Quote Datasheet
Description
6.35mm snap-in LED, super bright green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 5414050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
5414050
Panel Mount Indicators 5414050
6.35mm snap-in LED, super bright green

6.35mm snap-in LED, super bright green

Supplier's Site
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 2.2V, GREEN - 70081844 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 2.2V, GREEN
70081844
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 2.2V, GREEN 70081844
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-5201-007F
LED Panel Mount Indicators 559-5201-007F
LED Panel Mount Indicators GREEN DIFF HI-BRT 14in WIRE LEADS

LED Panel Mount Indicators GREEN DIFF HI-BRT 14in WIRE LEADS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5414050 70081844 559-5201-007F
Product Name Panel Mount Indicators INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 2.2V, GREEN LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3TL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type T-Mount
View Details