Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Green, 2.2V; Led Color Dialight 559-5201-007

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 2.2V; Led Color Dialight - 96F2279 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 2.2V; Led Color Dialight
96F2279
Panel Mount Indicator, Led, 6.35Mm, Green, 2.2V; Led Color Dialight 96F2279
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96F2279
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 2.2V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MY8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 572 to 590 nm (5720 to 5900 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details