Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Red, 2.1V; Led Color Dialight 559-5101-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 2.1V; Led Color Dialight - 30K3066 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 2.1V; Led Color Dialight
30K3066
Panel Mount Indicator, Led, 6.35Mm, Red, 2.1V; Led Color Dialight 30K3066
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3066
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 2.1V; Led Color Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Replacement Lamps 1835 & 1819 -  - Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 260 volts
Lens Type Domed Lens
View Details