Dialight Corp. Indicator Led Panel 5Mm, Red/green, 2.3V; Led Color Dialight 559-3501-003F

Description
INDICATOR LED PANEL 5MM, RED/GREEN, 2.3V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2.1V, G 2.3V; Luminous Intensity / Color:R 5mcd, G 8mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet
Description
INDICATOR LED PANEL 5MM, RED/GREEN, 2.3V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2.1V, G 2.3V; Luminous Intensity / Color:R 5mcd, G 8mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Led Panel 5Mm, Red/green, 2.3V; Led Color Dialight - 30K3042 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Panel 5Mm, Red/green, 2.3V; Led Color Dialight
30K3042
Indicator Led Panel 5Mm, Red/green, 2.3V; Led Color Dialight 30K3042
INDICATOR LED PANEL 5MM, RED/GREEN, 2.3V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2.1V, G 2.3V; Luminous Intensity / Color:R 5mcd, G 8mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

INDICATOR LED PANEL 5MM, RED/GREEN, 2.3V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2.1V, G 2.3V; Luminous Intensity / Color:R 5mcd, G 8mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-3501-003F
LED Panel Mount Indicators 559-3501-003F
LED Panel Mount Indicators SINGLE LED PMP 5MM 6in LEADS

LED Panel Mount Indicators SINGLE LED PMP 5MM 6in LEADS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K3042 559-3501-003F
Product Name Indicator Led Panel 5Mm, Red/green, 2.3V; Led Color Dialight LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Mount Indicators - 1329157 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details