Dialight Corp. Indicator Led Panel 5Mm, Red/green, 2.1V; Led Color Dialight 559-3001-007F

Description
INDICATOR LED PANEL 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 60mcd, G 20mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet
Description
INDICATOR LED PANEL 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 60mcd, G 20mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Led Panel 5Mm, Red/green, 2.1V; Led Color Dialight - 30K3035 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Panel 5Mm, Red/green, 2.1V; Led Color Dialight
30K3035
Indicator Led Panel 5Mm, Red/green, 2.1V; Led Color Dialight 30K3035
INDICATOR LED PANEL 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 60mcd, G 20mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

INDICATOR LED PANEL 5MM, RED/GREEN, 2.1V; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 1.8V, G 2.1V; Luminous Intensity / Color:R 60mcd, G 20mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.8/2.1V, RED/GREEN - 70081840 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.8/2.1V, RED/GREEN
70081840
INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.8/2.1V, RED/GREEN 70081840
Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
559-3001-007F
LED Panel Mount Indicators 559-3001-007F
LED Panel Mount Indicators RED/GREEN DIFF 14in WIRE LEADS

LED Panel Mount Indicators RED/GREEN DIFF 14in WIRE LEADS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 30K3035 70081840 559-3001-007F
Product Name Indicator Led Panel 5Mm, Red/green, 2.1V; Led Color Dialight INDICATOR, SNAP-IN DIFFUSED LED PANEL MOUNT, 1.8/2.1V, RED/GREEN LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345550 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 486-3-148-431-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details