Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Dialight 559-2301-001F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:6.3mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:6.3mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Dialight - 30K3019 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Dialight
30K3019
Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Dialight 30K3019
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:6.3mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:6.3mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3019
Product Name Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SML-Z14U4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details