Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Dialight 559-2201-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Dialight - 30K3008 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Dialight
30K3008
Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Dialight 30K3008
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Snap-In, Green, 6.35 Mm, 2.1 Vdc, 10 Ma, 10 Mcd, Not Rated Rohs Compliant Dialight - 93K4389 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Green, 6.35 Mm, 2.1 Vdc, 10 Ma, 10 Mcd, Not Rated Rohs Compliant Dialight
93K4389
Led Panel Mount Indicator, Snap-In, Green, 6.35 Mm, 2.1 Vdc, 10 Ma, 10 Mcd, Not Rated Rohs Compliant Dialight 93K4389
LED Panel Mount Indicator, Snap-in, Green, 6.35 mm, 2.1 VDC, 10 mA, 10 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Green, 6.35 mm, 2.1 VDC, 10 mA, 10 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K3008 93K4389
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Dialight Led Panel Mount Indicator, Snap-In, Green, 6.35 Mm, 2.1 Vdc, 10 Ma, 10 Mcd, Not Rated Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
High brightness chip LED with reflector - SML-Z14UT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers