Available in a variety of LEDs and with option of strait terminals or 26 AWG in 6" or 14" wire leads. The strait terminals are suitable for wire wrapping. Parts are housed in a black housing which meets UL94V-0 ratings that enhance LED contrast. Front panel mounting designed for quick positive insertions. The snap-in mounting feature requires no additional hardware.
LED Panel Mount Indicators HI EFF GREEN DIFF 14in WIRE LEADS
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 70081839 | 559-2201-007F |
| Product Name | INDICATOR, PANEL MOUNT, .25 MOUNTING HOLE, SNAP IN, 14IN WIRE LEADS, 2V, GREEN | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |