Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Dialight 559-2201-001F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Dialight - 30K3006 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Dialight
30K3006
Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Dialight 30K3006
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3006
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 2.1V; Led Color Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
T- 4 1/2 Candelabra LED Lamps -  - Data Display Products
Specs
LED Package: T-4
LED Type Red; Green; Blue; White; Amber, Clear
Forward Current 5 to 75 milliamps
View Details
ES2 LED Backlight Module 2 Chip - Warm White - MD-BW-ES2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details