Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Red, 2.2V; Led Color Dialight 559-2101-001F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2.2V; LED Color:Red; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:7mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2.2V; LED Color:Red; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:7mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 2.2V; Led Color Dialight - 30K2995 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 2.2V; Led Color Dialight
30K2995
Panel Mount Indicator, Led, 6.35Mm, Red, 2.2V; Led Color Dialight 30K2995
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2.2V; LED Color:Red; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:7mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 2.2V; LED Color:Red; Operating Voltage:2.2VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:7mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2995
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 2.2V; Led Color Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-3570HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details