Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Green, 1.8V; Led Color Dialight 559-1301-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.8VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.8VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 1.8V; Led Color Dialight - 30K2988 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 1.8V; Led Color Dialight
30K2988
Panel Mount Indicator, Led, 6.35Mm, Green, 1.8V; Led Color Dialight 30K2988
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.8VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.8VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2988
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 1.8V; Led Color Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details