Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Green, 1.8V; Led Color Dialight 559-1301-001F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.8VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Viewing Angle:50° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.8VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Viewing Angle:50° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 1.8V; Led Color Dialight - 30K2986 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 1.8V; Led Color Dialight
30K2986
Panel Mount Indicator, Led, 6.35Mm, Green, 1.8V; Led Color Dialight 30K2986
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.8VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Viewing Angle:50° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.8VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Viewing Angle:50° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2986
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 1.8V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details