Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Red, 1.8V; Led Color Dialight 559-1101-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 1.8V; Led Color Dialight - 30K2978 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 1.8V; Led Color Dialight
30K2978
Panel Mount Indicator, Led, 6.35Mm, Red, 1.8V; Led Color Dialight 30K2978
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2978
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 1.8V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - ASMT-UAB4-PU802-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details