Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Red, 1.8V; Led Color Dialight 559-1101-001F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 1.8V; Led Color Dialight - 30K2976 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 1.8V; Led Color Dialight
30K2976
Panel Mount Indicator, Led, 6.35Mm, Red, 1.8V; Led Color Dialight 30K2976
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:6.35mm; Forward Current If:2mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2976
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 1.8V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-4166-1-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details