Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Yellow, 5V; Led Color Dialight 559-0302-003F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Yellow, 5V; Led Color Dialight - 30K2967 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Yellow, 5V; Led Color Dialight
30K2967
Panel Mount Indicator, Led, 6.35Mm, Yellow, 5V; Led Color Dialight 30K2967
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2967
Product Name Panel Mount Indicator, Led, 6.35Mm, Yellow, 5V; Led Color Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJDE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5000 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details