Dialight Corp. Led Panel Indicator, 6.35Mm, Grn, 12Vdc; Led Color Dialight 559-0203-027F

Description
LED PANEL INDICATOR, 6.35MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6.35MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6.35Mm, Grn, 12Vdc; Led Color Dialight - 94T8380 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6.35Mm, Grn, 12Vdc; Led Color Dialight
94T8380
Led Panel Indicator, 6.35Mm, Grn, 12Vdc; Led Color Dialight 94T8380
LED PANEL INDICATOR, 6.35MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6.35MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8380
Product Name Led Panel Indicator, 6.35Mm, Grn, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X1.0MM RA. BLUE SMD LED - APA3010QBC/G-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers