Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Dialight 559-0203-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mmRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Dialight - 30K2965 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Dialight
30K2965
Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Dialight 30K2965
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mmRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Snap-In, Green, 6.35 Mm, 12 Vdc, 13 Ma, 4 Mcd, Not Rated Rohs Compliant Dialight - 93K4385 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Green, 6.35 Mm, 12 Vdc, 13 Ma, 4 Mcd, Not Rated Rohs Compliant Dialight
93K4385
Led Panel Mount Indicator, Snap-In, Green, 6.35 Mm, 12 Vdc, 13 Ma, 4 Mcd, Not Rated Rohs Compliant Dialight 93K4385
LED Panel Mount Indicator, Snap-in, Green, 6.35 mm, 12 VDC, 13 mA, 4 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Green, 6.35 mm, 12 VDC, 13 mA, 4 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K2965 93K4385
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Dialight Led Panel Mount Indicator, Snap-In, Green, 6.35 Mm, 12 Vdc, 13 Ma, 4 Mcd, Not Rated Rohs Compliant Dialight
LED Package: 5mmRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 516-ALMD-EL1E-Z2002TR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details