Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Dialight 559-0203-003F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mmRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Dialight - 30K2964 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Dialight
30K2964
Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Dialight 30K2964
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mmRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:4mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2964
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 12V; Led Color Dialight
LED Package: 5mmRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details