Dialight Corp. Led Panel Indicator, 6.35Mm, Grn, 5Vdc; Led Color Dialight 559-0202-027F

Description
LED PANEL INDICATOR, 6.35MM, GRN, 5VDC; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6.35MM, GRN, 5VDC; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6.35Mm, Grn, 5Vdc; Led Color Dialight - 94T8378 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6.35Mm, Grn, 5Vdc; Led Color Dialight
94T8378
Led Panel Indicator, 6.35Mm, Grn, 5Vdc; Led Color Dialight 94T8378
LED PANEL INDICATOR, 6.35MM, GRN, 5VDC; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

LED PANEL INDICATOR, 6.35MM, GRN, 5VDC; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8378
Product Name Led Panel Indicator, 6.35Mm, Grn, 5Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Circular LED lamp - SLR-332MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers