Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Dialight 559-0202-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Dialight - 30K2957 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Dialight
30K2957
Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Dialight 30K2957
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Snap-In, Green, 6.35 Mm, 5 Vdc, 12 Ma, 8 Mcd, Not Rated Rohs Compliant Dialight - 93K4384 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Green, 6.35 Mm, 5 Vdc, 12 Ma, 8 Mcd, Not Rated Rohs Compliant Dialight
93K4384
Led Panel Mount Indicator, Snap-In, Green, 6.35 Mm, 5 Vdc, 12 Ma, 8 Mcd, Not Rated Rohs Compliant Dialight 93K4384
LED Panel Mount Indicator, Snap-in, Green, 6.35 mm, 5 VDC, 12 mA, 8 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Green, 6.35 mm, 5 VDC, 12 mA, 8 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K2957 93K4384
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Dialight Led Panel Mount Indicator, Snap-In, Green, 6.35 Mm, 5 Vdc, 12 Ma, 8 Mcd, Not Rated Rohs Compliant Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details