Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Dialight 559-0202-003

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Dialight - 25F1521 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Dialight
25F1521
Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Dialight 25F1521
PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 6.35MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:12mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25F1521
Product Name Panel Mount Indicator, Led, 6.35Mm, Green, 5V; Led Color Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LEDs - 1624141 - RS Components, Ltd.
Specs
LED Package: 5.8 (dia.) x 8.8mm
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
View Details
4 suppliers