Dialight Corp. Led Panel Indicator, 6.35Mm, Red, 12Vdc; Led Color Dialight 559-0103-027F

Description
LED PANEL INDICATOR, 6.35MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6.35MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6.35Mm, Red, 12Vdc; Led Color Dialight - 94T8376 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6.35Mm, Red, 12Vdc; Led Color Dialight
94T8376
Led Panel Indicator, 6.35Mm, Red, 12Vdc; Led Color Dialight 94T8376
LED PANEL INDICATOR, 6.35MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6.35MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8376
Product Name Led Panel Indicator, 6.35Mm, Red, 12Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details