Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight 559-0103-007

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight - 98F6528 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight
98F6528
Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight 98F6528
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98F6528
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details