Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight 559-0103-003

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight - 05B4476 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight
05B4476
Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight 05B4476
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05B4476
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details