Dialight Corp. Led Panel Indicator, 6.35Mm, Red, 5Vdc; Led Color Dialight 559-0102-027F

Description
LED PANEL INDICATOR, 6.35MM, RED, 5VDC; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6.35MM, RED, 5VDC; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6.35Mm, Red, 5Vdc; Led Color Dialight - 94T8374 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6.35Mm, Red, 5Vdc; Led Color Dialight
94T8374
Led Panel Indicator, 6.35Mm, Red, 5Vdc; Led Color Dialight 94T8374
LED PANEL INDICATOR, 6.35MM, RED, 5VDC; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

LED PANEL INDICATOR, 6.35MM, RED, 5VDC; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8374
Product Name Led Panel Indicator, 6.35Mm, Red, 5Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details