Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Red, 5V; Led Color Dialight 559-0102-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 5V; Led Color Dialight - 30K2942 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 5V; Led Color Dialight
30K2942
Panel Mount Indicator, Led, 6.35Mm, Red, 5V; Led Color Dialight 30K2942
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, Red, 6.35Mm, 5Vdc Rohs Compliant Dialight - 69AH4957 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 6.35Mm, 5Vdc Rohs Compliant Dialight
69AH4957
Panel Indicator, Red, 6.35Mm, 5Vdc Rohs Compliant Dialight 69AH4957
PANEL INDICATOR, RED, 6.35MM, 5VDC ROHS COMPLIANT: YES

PANEL INDICATOR, RED, 6.35MM, 5VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K2942 69AH4957
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 5V; Led Color Dialight Panel Indicator, Red, 6.35Mm, 5Vdc Rohs Compliant Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RA45-AP932 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
6 suppliers
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details