Dialight Corp. Led; Led Color Dialight 559-0102-003F

Description
LED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.4mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:7.5V RoHS Compliant: Yes
Datasheet
Description
LED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.4mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:7.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led; Led Color Dialight - 30K2941 - Newark, An Avnet Company
Chicago, IL, United States
Led; Led Color Dialight
30K2941
Led; Led Color Dialight 30K2941
LED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.4mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:7.5V RoHS Compliant: Yes

LED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:6.4mm; Forward Current If:13mA; Luminous Intensity:2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:7.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2941
Product Name Led; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1020-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
5 suppliers