Dialight Corp. Panel Mount Indicator, Led, 5Mm, Red, 7.5V; Led Color Dialight 559-0102-001F

Description
PANEL MOUNT INDICATOR, LED, 5MM, RED, 7.5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:5mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5MM, RED, 7.5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:5mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5Mm, Red, 7.5V; Led Color Dialight - 30K2940 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5Mm, Red, 7.5V; Led Color Dialight
30K2940
Panel Mount Indicator, Led, 5Mm, Red, 7.5V; Led Color Dialight 30K2940
PANEL MOUNT INDICATOR, LED, 5MM, RED, 7.5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:5mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5MM, RED, 7.5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:5mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2940
Product Name Panel Mount Indicator, Led, 5Mm, Red, 7.5V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details