Manufacturer: Dialight
Win Source Part Number: 1331725-5580803007F
Category: Optoelectronics>Pane
Packaging: Bulk
Type: LED
Termination Style: Wire Leads - 14" (355.60mm)
Voltage: 3.2V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.16" (4.06mm)
Viewing Angle: 100°
Lens Transparency: Diffused
Millicandela Rating: 57mcd
Wavelength - Peak: 468nm
Lamp Color: Blue
Current: 30mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 350-1591,558-0803-00
Base Product Number: 5580803
RoHS Status: ROHS3 Compliant
"LED Panel Indicator Blue Diffused 100° 3.2V 30mA Wire Leads - 14"" (355.60mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 5580803007F | 350-1591-ND |
| Product Name | Optoelectronics - Panel Indicators, Pilot Lights | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |