Dialight Corp. Led Panel Indicator, 3.97Mm, Wht, 3.3Vdc; Led Color Dialight 558-6403-027F

Description
LED PANEL INDICATOR, 3.97MM, WHT, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:3.97mm; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 3.97MM, WHT, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:3.97mm; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 3.97Mm, Wht, 3.3Vdc; Led Color Dialight - 94T8372 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 3.97Mm, Wht, 3.3Vdc; Led Color Dialight
94T8372
Led Panel Indicator, 3.97Mm, Wht, 3.3Vdc; Led Color Dialight 94T8372
LED PANEL INDICATOR, 3.97MM, WHT, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:3.97mm; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 3.97MM, WHT, 3.3VDC; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:3.97mm; Forward Current If:20mA; Luminous Intensity:3cd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8372
Product Name Led Panel Indicator, 3.97Mm, Wht, 3.3Vdc; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details