Dialight Corp. Panel Mount Indicator, Led, 4.01Mm, White, 3.6V; Led Color Dialight 558-6403-007F

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, WHITE, 3.6V; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:850mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, WHITE, 3.6V; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:850mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, White, 3.6V; Led Color Dialight - 30K2911 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, White, 3.6V; Led Color Dialight
30K2911
Panel Mount Indicator, Led, 4.01Mm, White, 3.6V; Led Color Dialight 30K2911
PANEL MOUNT INDICATOR, LED, 4.01MM, WHITE, 3.6V; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:850mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, WHITE, 3.6V; LED Color:White; Operating Voltage:3.3VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:850mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2911
Product Name Panel Mount Indicator, Led, 4.01Mm, White, 3.6V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details
3.5X2.7MM GREEN SMD LED - AA3527AZGS-30MAV - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.7mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers