Dialight Corp. Led Panel Indicator, 3.97Mm, Blu, 3.3Vdc; Led Color Dialight 558-6003-027F

Description
LED PANEL INDICATOR, 3.97MM, BLU, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:3.97mm; Forward Current If:20mA; Luminous Intensity:520mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, 3.97MM, BLU, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:3.97mm; Forward Current If:20mA; Luminous Intensity:520mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 3.97Mm, Blu, 3.3Vdc; Led Color Dialight - 94T8370 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 3.97Mm, Blu, 3.3Vdc; Led Color Dialight
94T8370
Led Panel Indicator, 3.97Mm, Blu, 3.3Vdc; Led Color Dialight 94T8370
LED PANEL INDICATOR, 3.97MM, BLU, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:3.97mm; Forward Current If:20mA; Luminous Intensity:520mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 3.97MM, BLU, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:3.97mm; Forward Current If:20mA; Luminous Intensity:520mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8370
Product Name Led Panel Indicator, 3.97Mm, Blu, 3.3Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details