Dialight Corp. Blu Led Snap-In Pmi Pvc Free Rohs Compliant Dialight 558-6003-023F

Description
BLU LED SNAP-IN PMI PVC FREE ROHS COMPLIANT: YES
Description
BLU LED SNAP-IN PMI PVC FREE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Blu LED Snap-In PMI from Dialight, part number 94T8369, features a 3 mm LED with a mounting hole size of 0.156 inches (3.96 mm). It is designed for panel mounting and is RoHS compliant, making it suitable for environmentally conscious applications. The LED operates at a typical voltage of 5 V DC with an integral resistor included. It has a maximum forward current rating of 15 mA and a typical intensity of 57 mcd at a peak wavelength of 468 nm. The operating temperature range is from -40 °C to +100 °C, ensuring reliability in various environments. The product is suitable for applications such as fan tray assemblies, data center infrastructure, and networking equipment. The housing is made from Valox UL94V-0 material, enhancing LED contrast.

Datasheet Summary
Powered by GS/AI

The Blu LED Snap-In PMI from Dialight, part number 94T8369, features a 3 mm LED with a mounting hole size of 0.156 inches (3.96 mm). It is designed for panel mounting and is RoHS compliant, making it suitable for environmentally conscious applications. The LED operates at a typical voltage of 5 V DC with an integral resistor included. It has a maximum forward current rating of 15 mA and a typical intensity of 57 mcd at a peak wavelength of 468 nm. The operating temperature range is from -40 °C to +100 °C, ensuring reliability in various environments. The product is suitable for applications such as fan tray assemblies, data center infrastructure, and networking equipment. The housing is made from Valox UL94V-0 material, enhancing LED contrast.

Suppliers

Company
Product
Description
Supplier Links
Blu Led Snap-In Pmi Pvc Free Rohs Compliant Dialight - 94T8369 - Newark, An Avnet Company
Chicago, IL, United States
Blu Led Snap-In Pmi Pvc Free Rohs Compliant Dialight
94T8369
Blu Led Snap-In Pmi Pvc Free Rohs Compliant Dialight 94T8369
BLU LED SNAP-IN PMI PVC FREE ROHS COMPLIANT: YES

BLU LED SNAP-IN PMI PVC FREE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8369
Product Name Blu Led Snap-In Pmi Pvc Free Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Super Nova 2 LED Module Warm White - MD-EL-SN2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details