Dialight Corp. Panel Mount Indicator, Led, 4.01Mm, Blue, 3.5V; Led Color Dialight 558-6003-007F

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, BLUE, 3.5V; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:290mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, BLUE, 3.5V; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:290mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Blue, 3.5V; Led Color Dialight - 30K2910 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Blue, 3.5V; Led Color Dialight
30K2910
Panel Mount Indicator, Led, 4.01Mm, Blue, 3.5V; Led Color Dialight 30K2910
PANEL MOUNT INDICATOR, LED, 4.01MM, BLUE, 3.5V; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:290mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, BLUE, 3.5V; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:4.01mm; Forward Current If:20mA; Luminous Intensity:290mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2910
Product Name Panel Mount Indicator, Led, 4.01Mm, Blue, 3.5V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Chip LED with reflector - SML-012VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Color Lighting - 516-3109-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details