Dialight Corp. LED Panel Mount Indicators 558-3001-001F

Description
LED Panel Mount Indicators RED/GREEN DIFF
Datasheet
Description
LED Panel Mount Indicators RED/GREEN DIFF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Panel Mount Indicators
558-3001-001F
LED Panel Mount Indicators 558-3001-001F
LED Panel Mount Indicators RED/GREEN DIFF

LED Panel Mount Indicators RED/GREEN DIFF

Buy Now Datasheet
Led Panel Mount Ind, 2.1V; Led Color Dialight - 30K2900 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Ind, 2.1V; Led Color Dialight
30K2900
Led Panel Mount Ind, 2.1V; Led Color Dialight 30K2900
LED PANEL MOUNT IND, 2.1V; LED Color:Green, Red; Mounting Hole Dia:3.96mm; Forward Current / Color:-; Operating Voltage / Color:R 1.9V, G 2V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:558 Series; MSL:- RoHS Compliant: Yes

LED PANEL MOUNT IND, 2.1V; LED Color:Green, Red; Mounting Hole Dia:3.96mm; Forward Current / Color:-; Operating Voltage / Color:R 1.9V, G 2V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:558 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 558-3001-001F 30K2900
Product Name LED Panel Mount Indicators Led Panel Mount Ind, 2.1V; Led Color Dialight
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details