Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Green, 1.8V; Led Color Dialight 558-1301-007F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.6mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.6mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Green, 1.8V; Led Color Dialight - 30K2887 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Green, 1.8V; Led Color Dialight
30K2887
Panel Mount Indicator, Led, 3.96Mm, Green, 1.8V; Led Color Dialight 30K2887
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.6mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.6mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2887
Product Name Panel Mount Indicator, Led, 3.96Mm, Green, 1.8V; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Mini-mold Chip LED - SML-D13WW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers