Dialight Corp. Led Panel Indicator, 3.97Mm, Grn, 1.9Vdc; Led Color Dialight 558-1301-003F

Description
LED PANEL INDICATOR, 3.97MM, GRN, 1.9VDC; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:3.97mm; Forward Current If:2mA; Luminous Intensity:1.6mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 3.97MM, GRN, 1.9VDC; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:3.97mm; Forward Current If:2mA; Luminous Intensity:1.6mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 3.97Mm, Grn, 1.9Vdc; Led Color Dialight - 45T1292 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 3.97Mm, Grn, 1.9Vdc; Led Color Dialight
45T1292
Led Panel Indicator, 3.97Mm, Grn, 1.9Vdc; Led Color Dialight 45T1292
LED PANEL INDICATOR, 3.97MM, GRN, 1.9VDC; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:3.97mm; Forward Current If:2mA; Luminous Intensity:1.6mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

LED PANEL INDICATOR, 3.97MM, GRN, 1.9VDC; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:3.97mm; Forward Current If:2mA; Luminous Intensity:1.6mcd; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 45T1292
Product Name Led Panel Indicator, 3.97Mm, Grn, 1.9Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details