Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Green, 1.8V; Led Color Dialight 558-1301-001F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.6mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.6mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Green, 1.8V; Led Color Dialight - 30K2885 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Green, 1.8V; Led Color Dialight
30K2885
Panel Mount Indicator, Led, 3.96Mm, Green, 1.8V; Led Color Dialight 30K2885
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.6mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 1.8V; LED Color:Green; Operating Voltage:1.9VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.6mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2885
Product Name Panel Mount Indicator, Led, 3.96Mm, Green, 1.8V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details