Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight 558-1101-007F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight - 30K2879 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight
30K2879
Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight 30K2879
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2879
Product Name Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details