Dialight Corp. Led Panel Indicator, 3.97Mm, Blu, 3.2Vdc; Led Color Dialight 558-0803-023F

Description
LED PANEL INDICATOR, 3.97MM, BLU, 3.2VDC; LED Color:Blue; Operating Voltage:3.2VDC; Mounting Hole Dia:3.97mm; Forward Current If:10mA; Luminous Intensity:57mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 3.97MM, BLU, 3.2VDC; LED Color:Blue; Operating Voltage:3.2VDC; Mounting Hole Dia:3.97mm; Forward Current If:10mA; Luminous Intensity:57mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 3.97Mm, Blu, 3.2Vdc; Led Color Dialight - 94T8346 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 3.97Mm, Blu, 3.2Vdc; Led Color Dialight
94T8346
Led Panel Indicator, 3.97Mm, Blu, 3.2Vdc; Led Color Dialight 94T8346
LED PANEL INDICATOR, 3.97MM, BLU, 3.2VDC; LED Color:Blue; Operating Voltage:3.2VDC; Mounting Hole Dia:3.97mm; Forward Current If:10mA; Luminous Intensity:57mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

LED PANEL INDICATOR, 3.97MM, BLU, 3.2VDC; LED Color:Blue; Operating Voltage:3.2VDC; Mounting Hole Dia:3.97mm; Forward Current If:10mA; Luminous Intensity:57mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8346
Product Name Led Panel Indicator, 3.97Mm, Blu, 3.2Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1K02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details