Dialight Corp. Panel Mount Indicator, Led, 4.01Mm, Blue, 3.5V; Led Color Dialight 558-0803-007F

Description
PANEL MOUNT INDICATOR, LED, 4.01MM, BLUE, 3.5V; LED Color:Blue; Operating Voltage:3.2VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:13mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:3.5V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.01MM, BLUE, 3.5V; LED Color:Blue; Operating Voltage:3.2VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:13mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:3.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.01Mm, Blue, 3.5V; Led Color Dialight - 30K2876 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.01Mm, Blue, 3.5V; Led Color Dialight
30K2876
Panel Mount Indicator, Led, 4.01Mm, Blue, 3.5V; Led Color Dialight 30K2876
PANEL MOUNT INDICATOR, LED, 4.01MM, BLUE, 3.5V; LED Color:Blue; Operating Voltage:3.2VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:13mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:3.5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.01MM, BLUE, 3.5V; LED Color:Blue; Operating Voltage:3.2VDC; Mounting Hole Dia:4.01mm; Forward Current If:10mA; Luminous Intensity:13mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:3.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2876
Product Name Panel Mount Indicator, Led, 4.01Mm, Blue, 3.5V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA560EN4T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 523 nm (5230 Å)
View Details