Dialight Corp. Led Panel Indicator, 3.97Mm, Blu, 3.2Vdc; Led Color Dialight 558-0803-003F

Description
LED PANEL INDICATOR, 3.97MM, BLU, 3.2VDC; LED Color:Blue; Operating Voltage:3.2VDC; Mounting Hole Dia:3.97mm; Forward Current If:10mA; Luminous Intensity:57mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 3.97MM, BLU, 3.2VDC; LED Color:Blue; Operating Voltage:3.2VDC; Mounting Hole Dia:3.97mm; Forward Current If:10mA; Luminous Intensity:57mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 3.97Mm, Blu, 3.2Vdc; Led Color Dialight - 06P2816 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 3.97Mm, Blu, 3.2Vdc; Led Color Dialight
06P2816
Led Panel Indicator, 3.97Mm, Blu, 3.2Vdc; Led Color Dialight 06P2816
LED PANEL INDICATOR, 3.97MM, BLU, 3.2VDC; LED Color:Blue; Operating Voltage:3.2VDC; Mounting Hole Dia:3.97mm; Forward Current If:10mA; Luminous Intensity:57mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 3.97MM, BLU, 3.2VDC; LED Color:Blue; Operating Voltage:3.2VDC; Mounting Hole Dia:3.97mm; Forward Current If:10mA; Luminous Intensity:57mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06P2816
Product Name Led Panel Indicator, 3.97Mm, Blu, 3.2Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Circular LED lamp - SLR343BCT - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details