Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight 558-0701-007F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 1.8V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:3.96mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:-; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 1.8V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:3.96mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:-; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight - 30K2875 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight
30K2875
Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight 30K2875
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 1.8V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:3.96mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:-; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 1.8V; LED Color:Red; Operating Voltage:-; Mounting Hole Dia:3.96mm; Forward Current If:20mA; Luminous Intensity:170mcd; IP / NEMA Rating:-; Product Range:-; Bulb Size:3mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2875
Product Name Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-1363-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
View Details
3 suppliers