Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Yellow, 1.9V; Led Color Dialight 558-0601-007F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, YELLOW, 1.9V; LED Color:Yellow; Mounting Hole Dia:3.96mm; Forward Current If:20mA; Luminous Intensity:200mcd; Bulb Size:3mm; Colour:Yellow; Forward Voltage:1.9V; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, YELLOW, 1.9V; LED Color:Yellow; Mounting Hole Dia:3.96mm; Forward Current If:20mA; Luminous Intensity:200mcd; Bulb Size:3mm; Colour:Yellow; Forward Voltage:1.9V; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Yellow, 1.9V; Led Color Dialight - 30K2872 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Yellow, 1.9V; Led Color Dialight
30K2872
Panel Mount Indicator, Led, 3.96Mm, Yellow, 1.9V; Led Color Dialight 30K2872
PANEL MOUNT INDICATOR, LED, 3.96MM, YELLOW, 1.9V; LED Color:Yellow; Mounting Hole Dia:3.96mm; Forward Current If:20mA; Luminous Intensity:200mcd; Bulb Size:3mm; Colour:Yellow; Forward Voltage:1.9V; Operating Temperature Max:100°C RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, YELLOW, 1.9V; LED Color:Yellow; Mounting Hole Dia:3.96mm; Forward Current If:20mA; Luminous Intensity:200mcd; Bulb Size:3mm; Colour:Yellow; Forward Voltage:1.9V; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2872
Product Name Panel Mount Indicator, Led, 3.96Mm, Yellow, 1.9V; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
E2A Blue LED Module - MD-HK-A2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details