Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Yellow, 5V; Led Color Dialight 558-0302-007F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:12.6mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:12.6mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Yellow, 5V; Led Color Dialight - 30K2863 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Yellow, 5V; Led Color Dialight
30K2863
Panel Mount Indicator, Led, 3.96Mm, Yellow, 5V; Led Color Dialight 30K2863
PANEL MOUNT INDICATOR, LED, 3.96MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:12.6mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:12.6mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2863
Product Name Panel Mount Indicator, Led, 3.96Mm, Yellow, 5V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-2102-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details