Dialight Corp. Optics - LEDs - Light Pipes - 558-0302-003F 558-0302-003F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035052-558-0302-003 F Packaging: Bulk Color: Yellow Termination: Wire Voltage Rating: 5 V Current Rating: 12 mA Length: 12.85 mm Approvals: UL Voltage: 5 V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Forward Voltage: 5 V Luminous Intensity: 12.6 mcd Forward Current: 12 mA Viewing Angle: 60 ° Lens Color: Yellow Current: 10 mA Number of Pins: 2 Wavelength: 585 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0302 Number of LEDs: 1 Lens Style: Dome Alternative Parts (Cross-Reference): SSL-LX5093YD-5V; 559-0302-001F; 559-0302-003F; 551-0707F; SSL-LX3044YD-12V; 5381H75580302003F; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Front, Snap in RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8541402000, 8541402000 Voltage Rating (DC): 5 V REACH SVHC: No SVHC Life (Hours): 100000 hours Illumination Color: Yellow
Request a Quote Datasheet
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035052-558-0302-003 F Packaging: Bulk Color: Yellow Termination: Wire Voltage Rating: 5 V Current Rating: 12 mA Length: 12.85 mm Approvals: UL Voltage: 5 V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Forward Voltage: 5 V Luminous Intensity: 12.6 mcd Forward Current: 12 mA Viewing Angle: 60 ° Lens Color: Yellow Current: 10 mA Number of Pins: 2 Wavelength: 585 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0302 Number of LEDs: 1 Lens Style: Dome Alternative Parts (Cross-Reference): SSL-LX5093YD-5V; 559-0302-001F; 559-0302-003F; 551-0707F; SSL-LX3044YD-12V; 5381H75580302003F; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Front, Snap in RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8541402000, 8541402000 Voltage Rating (DC): 5 V REACH SVHC: No SVHC Life (Hours): 100000 hours Illumination Color: Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 558-0302-003F - 1035052-558-0302-003F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 558-0302-003F
1035052-558-0302-003F
Optics - LEDs - Light Pipes - 558-0302-003F 1035052-558-0302-003F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035052-558-0302-003 F Packaging: Bulk Color: Yellow Termination: Wire Voltage Rating: 5 V Current Rating: 12 mA Length: 12.85 mm Approvals: UL Voltage: 5 V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Forward Voltage: 5 V Luminous Intensity: 12.6 mcd Forward Current: 12 mA Viewing Angle: 60 ° Lens Color: Yellow Current: 10 mA Number of Pins: 2 Wavelength: 585 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0302 Number of LEDs: 1 Lens Style: Dome Alternative Parts (Cross-Reference): SSL-LX5093YD-5V; 559-0302-001F; 559-0302-003F; 551-0707F; SSL-LX3044YD-12V; 5381H75580302003F; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Front, Snap in RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8541402000, 8541402000 Voltage Rating (DC): 5 V REACH SVHC: No SVHC Life (Hours): 100000 hours Illumination Color: Yellow

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035052-558-0302-003F
Packaging: Bulk
Color: Yellow
Termination: Wire
Voltage Rating: 5 V
Current Rating: 12 mA
Length: 12.85 mm
Approvals: UL
Voltage: 5 V
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Forward Voltage: 5 V
Luminous Intensity: 12.6 mcd
Forward Current: 12 mA
Viewing Angle: 60 °
Lens Color: Yellow
Current: 10 mA
Number of Pins: 2
Wavelength: 585 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0302
Number of LEDs: 1
Lens Style: Dome
Alternative Parts (Cross-Reference): SSL-LX5093YD-5V; 559-0302-001F; 559-0302-003F; 551-0707F; SSL-LX3044YD-12V; 5381H75580302003F;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Front, Snap in
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8541402000, 8541402000
Voltage Rating (DC): 5 V
REACH SVHC: No SVHC
Life (Hours): 100000 hours
Illumination Color: Yellow

Buy Now
Panel Mount Indicator, Led, 3.96Mm, Yellow, 5V; Led Color Dialight - 30K2862 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Yellow, 5V; Led Color Dialight
30K2862
Panel Mount Indicator, Led, 3.96Mm, Yellow, 5V; Led Color Dialight 30K2862
PANEL MOUNT INDICATOR, LED, 3.96MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:12.6mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:12.6mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1035052-558-0302-003F 30K2862
Product Name Optics - LEDs - Light Pipes - 558-0302-003F Panel Mount Indicator, Led, 3.96Mm, Yellow, 5V; Led Color Dialight
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Luminous Intensity 12.6 milliCandela 12.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
IDEA, Inc.
Specs
LED Package: T-1-3/4
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details