Dialight Corp. Led Panel Indicator, 3.97Mm, Grn, 5Vdc; Led Color Dialight 558-0202-027F

Description
LED PANEL INDICATOR, 3.97MM, GRN, 5VDC; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.97mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 3.97MM, GRN, 5VDC; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.97mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 3.97Mm, Grn, 5Vdc; Led Color Dialight - 94T8332 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 3.97Mm, Grn, 5Vdc; Led Color Dialight
94T8332
Led Panel Indicator, 3.97Mm, Grn, 5Vdc; Led Color Dialight 94T8332
LED PANEL INDICATOR, 3.97MM, GRN, 5VDC; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.97mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

LED PANEL INDICATOR, 3.97MM, GRN, 5VDC; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.97mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8332
Product Name Led Panel Indicator, 3.97Mm, Grn, 5Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details