Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Green, 5V; Led Color Dialight 558-0202-007F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Green, 5V; Led Color Dialight - 30K2852 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Green, 5V; Led Color Dialight
30K2852
Panel Mount Indicator, Led, 3.96Mm, Green, 5V; Led Color Dialight 30K2852
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2852
Product Name Panel Mount Indicator, Led, 3.96Mm, Green, 5V; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-E12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details